Panasonic Aluminium Capacitors EEEFT1E471AP

Description
Panasonic EEEFT1E471AP
Request a Quote Datasheet
Description
Panasonic EEEFT1E471AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296251
Aluminium Capacitors 7296251
Panasonic EEEFT1E471AP

Panasonic EEEFT1E471AP

Supplier's Site
Aluminium Capacitors - 7296251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296251P
Aluminium Capacitors 7296251P
FT SMT Al elec capacitor 470uF 25V

FT SMT Al elec capacitor 470uF 25V

Supplier's Site
Aluminium Capacitors - 1034779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034779
Aluminium Capacitors 1034779
FT SMT Al Elec Capacitor 470uF 25V

FT SMT Al Elec Capacitor 470uF 25V

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1E471AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1E471AP
470uF 25V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 25V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7046
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7046
CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7296251 7296251P 1034779 EEEFT1E471AP 62W7046
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details