Panasonic Aluminium Capacitors EEEFT1E101AP

Description
Panasonic EEEFT1E101AP
Request a Quote Datasheet
Description
Panasonic EEEFT1E101AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296245
Aluminium Capacitors 7296245
Panasonic EEEFT1E101AP

Panasonic EEEFT1E101AP

Supplier's Site
Aluminium Capacitors - 1034751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034751
Aluminium Capacitors 1034751
FT SMT Al Elec Capacitor 100uF 25V

FT SMT Al Elec Capacitor 100uF 25V

Supplier's Site
Aluminium Capacitors - 7296245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296245P
Aluminium Capacitors 7296245P
FT SMT Al elec capacitor 100uF 25V

FT SMT Al elec capacitor 100uF 25V

Supplier's Site
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7043 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7043
Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7043
CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7240
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7240
CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7296245 1034751 7296245P 62W7043 89Y7240
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers