Panasonic Aluminium Capacitors EEEFT1C681GP

Description
Panasonic EEEFT1C681GP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFT1C681GP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1331984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1331984
Aluminium Capacitors 1331984
Panasonic EEEFT1C681GP Capacitor

Panasonic EEEFT1C681GP Capacitor

Supplier's Site
Aluminium Capacitors - 1724130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724130
Aluminium Capacitors 1724130
Al Electrolytic Capacitor FT 16V 680uF

Al Electrolytic Capacitor FT 16V 680uF

Supplier's Site
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Panasonic - 97Y1438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Panasonic
97Y1438
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Panasonic 97Y1438
CAP, 680µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 680µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 68AH9744 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
68AH9744
Cap, 680Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 68AH9744
CAP, 680UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 680UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1331984 97Y1438 68AH9744
Product Name Aluminium Capacitors Cap, 680Μf, 16V, Smd; Ae Capacitor Case Panasonic Cap, 680Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details