Panasonic Aluminium Capacitors EEEFT1C681AP

Description
V-FT / 16V / 680uF / 105°C / 2000h / 8x1
Request a Quote Datasheet
Description
V-FT / 16V / 680uF / 105°C / 2000h / 8x1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403819
Aluminium Capacitors 2403819
V-FT / 16V / 680uF / 105°C / 2000h / 8x1

V-FT / 16V / 680uF / 105°C / 2000h / 8x1

Supplier's Site
Aluminium Capacitors - 2403819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403819P
Aluminium Capacitors 2403819P
V-FT / 16V / 680uF / 105°C / 2000h / 8x1

V-FT / 16V / 680uF / 105°C / 2000h / 8x1

Supplier's Site
Aluminium Capacitors - 2403818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403818
Aluminium Capacitors 2403818
V-FT / 16V / 680uF / 105°C / 2000h / 8x1

V-FT / 16V / 680uF / 105°C / 2000h / 8x1

Supplier's Site
Capacitors EEEFT1C681AP
680uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

680uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 680Uf, 16V, Smd; Capacitor Case / Package Panasonic - 62W7042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 680Uf, 16V, Smd; Capacitor Case / Package Panasonic
62W7042
Cap, Alu Elec, Aec-Q200, 680Uf, 16V, Smd; Capacitor Case / Package Panasonic 62W7042
CAP, ALU ELEC, AEC-Q200, 680UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 680UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403819 EEEFT1C681AP 62W7042
Product Name Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 680Uf, 16V, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH750J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details