Panasonic Aluminium Capacitors EEEFT1C221AP

Description
FT SMT Al Elec Capacitor 220uF 16V
Request a Quote Datasheet
Description
FT SMT Al Elec Capacitor 220uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1034763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034763
Aluminium Capacitors 1034763
FT SMT Al Elec Capacitor 220uF 16V

FT SMT Al Elec Capacitor 220uF 16V

Supplier's Site
Aluminium Capacitors - 7472503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472503
Aluminium Capacitors 7472503
Panasonic EEEFT1C221AP

Panasonic EEEFT1C221AP

Supplier's Site
Aluminium Capacitors - 7472503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472503P
Aluminium Capacitors 7472503P
FT SMT Al elec capacitor 220uF 16V

FT SMT Al elec capacitor 220uF 16V

Supplier's Site
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7039 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7039
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7039
CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7238
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7238
CAP, 220µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 220µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1034763 7472503 7472503P 62W7039 89Y7238
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details