Panasonic Aluminium Capacitors EEEFT1C151AP

Description
FT SMT Al elec capacitor 150uF 16V
Request a Quote Datasheet
Description
FT SMT Al elec capacitor 150uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472493P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472493P
Aluminium Capacitors 7472493P
FT SMT Al elec capacitor 150uF 16V

FT SMT Al elec capacitor 150uF 16V

Supplier's Site
Aluminium Capacitors - 7472493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472493
Aluminium Capacitors 7472493
Panasonic EEEFT1C151AP Capacitor

Panasonic EEEFT1C151AP Capacitor

Supplier's Site
Aluminium Capacitors - 1667059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1667059
Aluminium Capacitors 1667059
FT SMT Al elec capacitor 150uF 16V

FT SMT Al elec capacitor 150uF 16V

Supplier's Site
Capacitors EEEFT1C151AP
150uF 16V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 16V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7038 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7038
Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7038
CAP, 150µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7472493P 7472493 1667059 EEEFT1C151AP 62W7038
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details