Panasonic Aluminium Capacitors EEEFT1C102AP

Description
FT SMT Al Elec Capacitor 1000uF 16V
Request a Quote Datasheet
Description
FT SMT Al Elec Capacitor 1000uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1034749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034749
Aluminium Capacitors 1034749
FT SMT Al Elec Capacitor 1000uF 16V

FT SMT Al Elec Capacitor 1000uF 16V

Supplier's Site
Aluminium Capacitors - 7472519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472519
Aluminium Capacitors 7472519
FT SMT Al elec capacitor 1000uF 16V

FT SMT Al elec capacitor 1000uF 16V

Supplier's Site
Aluminium Capacitors - 7472519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472519P
Aluminium Capacitors 7472519P
FT SMT Al elec capacitor 1000uF 16V

FT SMT Al elec capacitor 1000uF 16V

Supplier's Site
Cap, 1000Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7237
Cap, 1000Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7237
CAP, 1000µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1000µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7037
Cap, 1000Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7037
CAP, 1000µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1C102AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1C102AP
1000uF 16V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 16V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1034749 7472519P 89Y7237 EEEFT1C102AP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1000Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details