Panasonic Aluminium Capacitors EEEFT1C101AR

Description
FT SMT Al Elec Capacitor 100uF 16V
Request a Quote Datasheet
Description
FT SMT Al Elec Capacitor 100uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1034750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034750
Aluminium Capacitors 1034750
FT SMT Al Elec Capacitor 100uF 16V

FT SMT Al Elec Capacitor 100uF 16V

Supplier's Site
Aluminium Capacitors - 7472499P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472499P
Aluminium Capacitors 7472499P
FT SMT Al elec capacitor 100uF 16V

FT SMT Al elec capacitor 100uF 16V

Supplier's Site
Aluminium Capacitors - 7472499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472499
Aluminium Capacitors 7472499
Panasonic EEEFT1C101AR

Panasonic EEEFT1C101AR

Supplier's Site
Aluminum Capacitors - EEEFT1C101AR - 1170921-EEEFT1C101AR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFT1C101AR
1170921-EEEFT1C101AR
Aluminum Capacitors - EEEFT1C101AR 1170921-EEEFT1C101AR
Manufacturer: Panasonic Win Source Part Number: 1170921-EEEFT1C101AR Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Panasonic
Win Source Part Number: 1170921-EEEFT1C101AR
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now
Singapore, Singapore
Automotive SMD 100uF 16V Capacitor
58-EEEFT1C101AR
Automotive SMD 100uF 16V Capacitor 58-EEEFT1C101AR
Cap Aluminum Lytic 100uF 16V 20% (5 X 5.8mm) SMD 0.36 Ohm 240mA 2000h 105°C Automotive T/R Product overview: EEEFT1C101AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 16V, 0.36 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1C101AR can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 16V 20% (5 X 5.8mm) SMD 0.36 Ohm 240mA 2000h 105°C Automotive T/R Product overview: EEEFT1C101AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 16V, 0.36 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1C101AR can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1C101AR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1C101AR
100uF 16V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 16V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7036
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7036
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.36ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.36ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7236
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7236
CAP, 100µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.36ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.36ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1034750 7472499P 7472499 1170921-EEEFT1C101AR 58-EEEFT1C101AR EEEFT1C101AR 62W7036 89Y7236
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEEFT1C101AR Automotive SMD 100uF 16V Capacitor Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details