Panasonic Aluminium Capacitors EEEFT1A221AP

Description
Panasonic EEEFT1A221AP Capacitor
Request a Quote
Description
Panasonic EEEFT1A221AP Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472474
Aluminium Capacitors 7472474
Panasonic EEEFT1A221AP Capacitor

Panasonic EEEFT1A221AP Capacitor

Supplier's Site
Aluminium Capacitors - 7472474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472474P
Aluminium Capacitors 7472474P
FT SMT Al elec capacitor 220uF 10V

FT SMT Al elec capacitor 220uF 10V

Supplier's Site
Aluminium Capacitors - 1034762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034762
Aluminium Capacitors 1034762
FT SMT Al Elec Capacitor 220uF 10V

FT SMT Al Elec Capacitor 220uF 10V

Supplier's Site
Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7034 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
62W7034
Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 62W7034
CAP, 220µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors EEEFT1A221AP
220uF 10V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 10V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7472474 7472474P 1034762 62W7034 EEEFT1A221AP
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157GXX004MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details