Panasonic Aluminium Capacitors EEEFT1A152AP

Description
Panasonic EEEFT1A152AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFT1A152AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472483
Aluminium Capacitors 7472483
Panasonic EEEFT1A152AP Capacitor

Panasonic EEEFT1A152AP Capacitor

Supplier's Site
Aluminium Capacitors - 7472483P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472483P
Aluminium Capacitors 7472483P
FT SMT Al elec capacitor 1500uF 10V

FT SMT Al elec capacitor 1500uF 10V

Supplier's Site
Aluminium Capacitors - 1034757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034757
Aluminium Capacitors 1034757
FT SMT Al Elec Capacitor 1500uF 10V

FT SMT Al Elec Capacitor 1500uF 10V

Supplier's Site
Cap, 1500Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
62W7033
Cap, 1500Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 62W7033
CAP, 1500µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:10V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1500µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:10V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7472483 7472483P 1034757 62W7033
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 1500Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML6R3MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details