Panasonic Aluminium Capacitors EEEFT1A151AR

Description
Panasonic EEEFT1A151AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFT1A151AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472465
Aluminium Capacitors 7472465
Panasonic EEEFT1A151AR Capacitor

Panasonic EEEFT1A151AR Capacitor

Supplier's Site
Aluminium Capacitors - 1034758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034758
Aluminium Capacitors 1034758
FT SMT Al Elec Capacitor 150uF 10V

FT SMT Al Elec Capacitor 150uF 10V

Supplier's Site
Aluminium Capacitors - 7472465P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472465P
Aluminium Capacitors 7472465P
FT SMT Al elec capacitor 150uF 10V

FT SMT Al elec capacitor 150uF 10V

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1A151AR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1A151AR
150uF 10V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 10V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors EEEFT1A151AR
150uF 10V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 10V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
62W7032
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 62W7032
CAP, 150µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:0.36ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:0.36ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7472465 1034758 7472465P EEEFT1A151AR EEEFT1A151AR 62W7032
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers