Panasonic Aluminium Capacitors EEEFT0J331AP

Description
FT SMT Al elec capacitor 330uF 6.3V
Request a Quote Datasheet
Description
FT SMT Al elec capacitor 330uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472443
Aluminium Capacitors 7472443
FT SMT Al elec capacitor 330uF 6.3V

FT SMT Al elec capacitor 330uF 6.3V

Supplier's Site
Aluminium Capacitors - 1034775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034775
Aluminium Capacitors 1034775
FT SMT Al Elec Capacitor 330uF 6.3V

FT SMT Al Elec Capacitor 330uF 6.3V

Supplier's Site
Aluminium Capacitors - 7472443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472443P
Aluminium Capacitors 7472443P
FT SMT Al elec capacitor 330uF 6.3V

FT SMT Al elec capacitor 330uF 6.3V

Supplier's Site
Capacitors EEEFT0J331AP
330uF 6.3V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 6.3V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W7030
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W7030
CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7233 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7233
Cap, 330Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7233
CAP, 330µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:0.26ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7472443 7472443P EEEFT0J331AP 62W7030
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C11CF1R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details