Panasonic Aluminium Capacitors EEEFT0J222AP

Description
FT SMT Al elec capacitor 2200uF 6.3V
Request a Quote Datasheet
Description
FT SMT Al elec capacitor 2200uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472468P
Aluminium Capacitors 7472468P
FT SMT Al elec capacitor 2200uF 6.3V

FT SMT Al elec capacitor 2200uF 6.3V

Supplier's Site
Aluminium Capacitors - 1034761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034761
Aluminium Capacitors 1034761
FT SMT Al Elec Capacitor 2200uF 6.3V

FT SMT Al Elec Capacitor 2200uF 6.3V

Supplier's Site
Aluminium Capacitors - 7472468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472468
Aluminium Capacitors 7472468
FT SMT Al elec capacitor 2200uF 6.3V

FT SMT Al elec capacitor 2200uF 6.3V

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT0J222AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT0J222AP
2200uF 6.3V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

2200uF 6.3V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 2200Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W7029
Cap, 2200Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W7029
CAP, 2200µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 2200µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFT0J222AP
2200uF 6.3V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

2200uF 6.3V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7472468P 1034761 EEEFT0J222AP 62W7029 EEEFT0J222AP
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 2200Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers