Panasonic Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic EEEFT0J152AP

Description
CAP, 1500µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 1500µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W7027
Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W7027
CAP, 1500µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1500µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Μf, 6.3V, Smd; Ae Capacitor Case Panasonic - 17AC6777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
17AC6777
Cap, 1500Μf, 6.3V, Smd; Ae Capacitor Case Panasonic 17AC6777
CAP, 1500µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1500µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFT0J152AP
1500uF 6.3V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1500uF 6.3V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 62W7027 17AC6777 EEEFT0J152AP
Product Name Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 1500Μf, 6.3V, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details