Panasonic Aluminium Capacitors EEEFPV391UAP

Description
Panasonic EEEFPV391UAP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFPV391UAP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568519
Aluminium Capacitors 568519
Panasonic EEEFPV391UAP Capacitor

Panasonic EEEFPV391UAP Capacitor

Supplier's Site
Aluminium Capacitors - 568519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568519P
Aluminium Capacitors 568519P
Ecap SMD 390uF 35V G Case

Ecap SMD 390uF 35V G Case

Supplier's Site
Aluminium Capacitors - 1668116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668116
Aluminium Capacitors 1668116
Ecap SMD 390uF 35V G Case

Ecap SMD 390uF 35V G Case

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 390UF 35V G CASE - 70068249 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 390UF 35V G CASE
70068249
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 390UF 35V G CASE 70068249
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 390UF 35V G CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 390UF 35V G CASE

Supplier's Site
Capacitors EEEFPV391UAP
390uF 35V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

390uF 35V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 390Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W6971
Cap, 390Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W6971
CAP, 390µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:390µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 390µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:390µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 390Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7199
Cap, 390Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7199
CAP, 390µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:390µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 390µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:390µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568519 568519P 1668116 70068249 EEEFPV391UAP 62W6971 89Y7199
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 390UF 35V G CASE Capacitors Cap, 390Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 390Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers