Panasonic EEEFPE561UAP Capacitor
Ecap 560uF 25V G Case FP SMD (Reel)
CAP, 560µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:25V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
560uF 25V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 560UF 25V G CASE
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 568834 | 7479214 | 568834P | 62W6964 | EEEFPE561UAP | 70068243 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 560Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors | CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 560UF 25V G CASE |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Features | Polarized | Polarized | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor |