Panasonic Aluminium Capacitors EEEFPC470UAR

Description
FP/16V/47uF/240mA/5x 5.8mm/AEC-Q200
Request a Quote Datasheet
Description
FP/16V/47uF/240mA/5x 5.8mm/AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568474
Aluminium Capacitors 568474
FP/16V/47uF/240mA/5x 5.8mm/AEC-Q200

FP/16V/47uF/240mA/5x5.8mm/AEC-Q200

Supplier's Site
Aluminium Capacitors - 568474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568474P
Aluminium Capacitors 568474P
FP/16V/47uF/240mA/5x 5.8mm/AEC-Q200

FP/16V/47uF/240mA/5x5.8mm/AEC-Q200

Supplier's Site
Aluminium Capacitors - 1071006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071006
Aluminium Capacitors 1071006
FP/16V/47uF/240mA/5x 5.8mm/AEC-Q200

FP/16V/47uF/240mA/5x5.8mm/AEC-Q200

Supplier's Site
Capacitors EEEFPC470UAR
47uF 16V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 16V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 47UF 16V C CASE - 70068239 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 47UF 16V C CASE
70068239
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 47UF 16V C CASE 70068239
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 47UF 16V C CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 47UF 16V C CASE

Supplier's Site
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6960
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6960
CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7193 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7193
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7193
CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568474 568474P EEEFPC470UAR 70068239 62W6960
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 47UF 16V C CASE Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers