Panasonic Aluminium Capacitors EEEFPC151XAP

Description
Panasonic EEEFPC151XAP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFPC151XAP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568622
Aluminium Capacitors 568622
Panasonic EEEFPC151XAP Capacitor

Panasonic EEEFPC151XAP Capacitor

Supplier's Site
Aluminium Capacitors - 568622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568622P
Aluminium Capacitors 568622P
Ecap SMD 150uF 16V D8 Case

Ecap SMD 150uF 16V D8 Case

Supplier's Site
Aluminium Capacitors - 1071014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071014
Aluminium Capacitors 1071014
Ecap SMD 150uF 16V D8 Case

Ecap SMD 150uF 16V D8 Case

Supplier's Site
Cap, Alu Elec, Aec-Q200, 150Uf, 16V, Smd; Capacitor Case / Package Panasonic - 62W6957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 150Uf, 16V, Smd; Capacitor Case / Package Panasonic
62W6957
Cap, Alu Elec, Aec-Q200, 150Uf, 16V, Smd; Capacitor Case / Package Panasonic 62W6957
CAP, ALU ELEC, AEC-Q200, 150UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 150UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4670 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4670
Cap, 150Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4670
CAP, 150µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFPC151XAP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFPC151XAP
150uF 16V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 16V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568622 568622P 1071014 62W6957 47AC4670 EEEFPC151XAP
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 150Uf, 16V, Smd; Capacitor Case / Package Panasonic Cap, 150Μf, 16V, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details