Panasonic Aluminium Capacitors EEEFPC101XAP

Description
Panasonic EEEFPC101XAP
Request a Quote Datasheet
Description
Panasonic EEEFPC101XAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568632
Aluminium Capacitors 568632
Panasonic EEEFPC101XAP

Panasonic EEEFPC101XAP

Supplier's Site
Aluminium Capacitors - 568632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568632P
Aluminium Capacitors 568632P
Ecap SMD 100uF 16V D8 Case

Ecap SMD 100uF 16V D8 Case

Supplier's Site
Aluminium Capacitors - 7479175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479175
Aluminium Capacitors 7479175
Ecap 100uF 16V D8 Case FP SMD (Reel)

Ecap 100uF 16V D8 Case FP SMD (Reel)

Supplier's Site
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7191
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7191
CAP, 100µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6956
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6956
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568632 568632P 7479175 89Y7191 62W6956
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details