Panasonic Aluminium Capacitors EEEFP1H221AP

Description
Panasonic EEEFP1H221AP
Request a Quote Datasheet
Description
Panasonic EEEFP1H221AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6989104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6989104
Aluminium Capacitors 6989104
Panasonic EEEFP1H221AP

Panasonic EEEFP1H221AP

Supplier's Site
Aluminium Capacitors - 6989104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6989104P
Aluminium Capacitors 6989104P
Capacitor FP Series 50V 220uF

Capacitor FP Series 50V 220uF

Supplier's Site
Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7008
Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7008
CAP, 220µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6989104 6989104P 62W7008
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details