Panasonic Aluminium Capacitors EEEFP1H101AP

Description
Panasonic EEEFP1H101AP
Request a Quote Datasheet
Description
Panasonic EEEFP1H101AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6989101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6989101
Aluminium Capacitors 6989101
Panasonic EEEFP1H101AP

Panasonic EEEFP1H101AP

Supplier's Site
Aluminium Capacitors - 7479242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479242
Aluminium Capacitors 7479242
Ecap 100uF 50V F Case FP SMD (Reel)

Ecap 100uF 50V F Case FP SMD (Reel)

Supplier's Site
Aluminium Capacitors - 6989101P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6989101P
Aluminium Capacitors 6989101P
Capacitor FP Series 50V 100uF

Capacitor FP Series 50V 100uF

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFP1H101AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFP1H101AP
100uF 50V 670mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 50V 670mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 100Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7214
Cap, 100Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7214
CAP, 100µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 100µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6989101 7479242 6989101P EEEFP1H101AP 89Y7214
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 100Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers