Panasonic Aluminium Capacitors EEEFP1E470AP

Description
Panasonic EEEFP1E470AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP1E470AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568761
Aluminium Capacitors 568761
Panasonic EEEFP1E470AP Capacitor

Panasonic EEEFP1E470AP Capacitor

Supplier's Site
Aluminium Capacitors - 568761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568761P
Aluminium Capacitors 568761P
ECAP SMD 47UF 25V D CASE

ECAP SMD 47UF 25V D CASE

Supplier's Site
Aluminium Capacitors - 7479201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479201
Aluminium Capacitors 7479201
Ecap 47uF 25V D Case FP SMD (Reel)

Ecap 47uF 25V D Case FP SMD (Reel)

Supplier's Site
Cap, Alu Elec, Aec-Q200, 47Uf, 25V, Smd; Capacitor Case / Package Panasonic - 62W7004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, 25V, Smd; Capacitor Case / Package Panasonic
62W7004
Cap, Alu Elec, Aec-Q200, 47Uf, 25V, Smd; Capacitor Case / Package Panasonic 62W7004
CAP, ALU ELEC, AEC-Q200, 47UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7212
Cap, 47Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7212
CAP, 47µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFP1E470AP
47uF 25V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 25V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568761 568761P 7479201 62W7004 89Y7212 EEEFP1E470AP
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 47Uf, 25V, Smd; Capacitor Case / Package Panasonic Cap, 47Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details