Panasonic Aluminium Capacitors EEEFP1E220AR

Description
Panasonic EEEFP1E220AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP1E220AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568654
Aluminium Capacitors 568654
Panasonic EEEFP1E220AR Capacitor

Panasonic EEEFP1E220AR Capacitor

Supplier's Site
Aluminium Capacitors - 7479191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479191
Aluminium Capacitors 7479191
Ecap 22uF 25V C Case FP SMD (Reel)

Ecap 22uF 25V C Case FP SMD (Reel)

Supplier's Site
Aluminium Capacitors - 568654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568654P
Aluminium Capacitors 568654P
ECAP SMD 22UF 25V C CASE

ECAP SMD 22UF 25V C CASE

Supplier's Site
Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Smd; Capacitor Case / Package Panasonic - 62W7000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Smd; Capacitor Case / Package Panasonic
62W7000
Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Smd; Capacitor Case / Package Panasonic 62W7000
CAP, ALU ELEC, AEC-Q200, 22UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 22UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic
17AC6775
Cap, 22Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic 17AC6775
CAP, 22µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568654 7479191 568654P 62W7000 17AC6775
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 22Uf, 25V, Smd; Capacitor Case / Package Panasonic Cap, 22Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details