Panasonic Aluminium Capacitors EEEFP1E101AP

Description
Panasonic EEEFP1E101AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP1E101AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568755
Aluminium Capacitors 568755
Panasonic EEEFP1E101AP Capacitor

Panasonic EEEFP1E101AP Capacitor

Supplier's Site
Aluminium Capacitors - 568755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568755P
Aluminium Capacitors 568755P
Ecap SMD 100uF 25V E Case

Ecap SMD 100uF 25V E Case

Supplier's Site
Aluminium Capacitors - 7479204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479204
Aluminium Capacitors 7479204
Ecap 100uF 25V E Case FP SMD (Reel)

Ecap 100uF 25V E Case FP SMD (Reel)

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFP1E101AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFP1E101AP
100uF 25V 500mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 25V 500mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors EEEFP1E101AP
100uF 25V 500mA@100kHz 180mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

100uF 25V 500mA@100kHz 180mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7210
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7210
CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568755 568755P 7479204 EEEFP1E101AP EEEFP1E101AP 89Y7210
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details