Panasonic Aluminium Capacitors EEEFP1C681AP

Description
Panasonic EEEFP1C681AP Capacitor
Request a Quote
Description
Panasonic EEEFP1C681AP Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568688
Aluminium Capacitors 568688
Panasonic EEEFP1C681AP Capacitor

Panasonic EEEFP1C681AP Capacitor

Supplier's Site
Aluminium Capacitors - 7479185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479185
Aluminium Capacitors 7479185
Ecap 680uF 16V G Case FP SMD (Reel)

Ecap 680uF 16V G Case FP SMD (Reel)

Supplier's Site
Aluminium Capacitors - 568688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568688P
Aluminium Capacitors 568688P
Ecap SMD 680uF 16V G Case

Ecap SMD 680uF 16V G Case

Supplier's Site
Capacitors EEEFP1C681AP
680uF 16V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

680uF 16V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4678
Cap, 680Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4678
CAP, 680µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 680µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6996
Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6996
CAP, 680µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 680µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568688 7479185 568688P EEEFP1C681AP 47AC4678 62W6996
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 680Μf, 16V, Smd; Ae Capacitor Case Panasonic Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details