Panasonic Aluminium Capacitors EEEFP1C471AP

Description
Panasonic EEEFP1C471AP
Request a Quote Datasheet
Description
Panasonic EEEFP1C471AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568767
Aluminium Capacitors 568767
Panasonic EEEFP1C471AP

Panasonic EEEFP1C471AP

Supplier's Site
Aluminium Capacitors - 568767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568767P
Aluminium Capacitors 568767P
ECAP SMD 470UF 16V F CASE

ECAP SMD 470UF 16V F CASE

Supplier's Site
Aluminium Capacitors - 7479181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479181
Aluminium Capacitors 7479181
Ecap 470uF 16V F Case FP SMD (Reel)

Ecap 470uF 16V F Case FP SMD (Reel)

Supplier's Site
Cap, 470Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7208
Cap, 470Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7208
CAP, 470µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 470µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6995
Cap, 470Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6995
CAP, 470µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFP1C471AP
470uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 16V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568767 568767P 7479181 89Y7208 62W6995 EEEFP1C471AP
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 470Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, 470Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details