Panasonic Aluminium Capacitors EEEFP1C470AP

Description
Panasonic EEEFP1C470AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP1C470AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568862
Aluminium Capacitors 568862
Panasonic EEEFP1C470AP Capacitor

Panasonic EEEFP1C470AP Capacitor

Supplier's Site
Aluminium Capacitors - 568862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568862P
Aluminium Capacitors 568862P
ECAP SMD 47UF 16V D CASE

ECAP SMD 47UF 16V D CASE

Supplier's Site
Aluminium Capacitors - 1071017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071017
Aluminium Capacitors 1071017
Ecap SMD 47uF 16V D Case

Ecap SMD 47uF 16V D Case

Supplier's Site
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 73AC6916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
73AC6916
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 73AC6916
CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 568862 568862P 1071017 73AC6916
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details