Panasonic Aluminium Capacitors EEEFP1C221AP

Description
Panasonic EEEFP1C221AP
Request a Quote
Description
Panasonic EEEFP1C221AP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568749
Aluminium Capacitors 568749
Panasonic EEEFP1C221AP

Panasonic EEEFP1C221AP

Supplier's Site
Aluminium Capacitors - 568749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568749P
Aluminium Capacitors 568749P
ECAP SMD 220UF 16V E CASE

ECAP SMD 220UF 16V E CASE

Supplier's Site
Aluminium Capacitors - 7479179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479179
Aluminium Capacitors 7479179
Ecap 220uF 16V E Case FP SMD (Reel)

Ecap 220uF 16V E Case FP SMD (Reel)

Supplier's Site
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6992
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6992
CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:0.18ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 568749 568749P 7479179 62W6992
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details