Panasonic Aluminium Capacitors EEEFP1C100AR

Description
Panasonic EEEFP1C100AR
Request a Quote Datasheet
Description
Panasonic EEEFP1C100AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568840
Aluminium Capacitors 568840
Panasonic EEEFP1C100AR

Panasonic EEEFP1C100AR

Supplier's Site
Aluminium Capacitors - 568840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568840P
Aluminium Capacitors 568840P
ECAP SMD 10UF 16V B CASE

ECAP SMD 10UF 16V B CASE

Supplier's Site
Aluminium Capacitors - 7479169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479169
Aluminium Capacitors 7479169
Ecap 10uF 16V B Case FP SMD (Reel)

Ecap 10uF 16V B Case FP SMD (Reel)

Supplier's Site
Capacitors EEEFP1C100AR
10uF 16V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7206 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7206
Cap, 10Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7206
CAP, 10µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:0.85ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:0.85ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568840 568840P 7479169 EEEFP1C100AR 89Y7206
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 10Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF1R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details