Panasonic Cap, 33Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic EEEFP1A330AR

Description
CAP, 33µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 33µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
62W6985
Cap, 33Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 62W6985
CAP, 33µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 33µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 10V, Smd; Ae Capacitor Case Panasonic - 47AC4674 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, Smd; Ae Capacitor Case Panasonic
47AC4674
Cap, 33Μf, 10V, Smd; Ae Capacitor Case Panasonic 47AC4674
CAP, 33µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:0.36ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W6985 47AC4674
Product Name Cap, 33Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 33Μf, 10V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers