Panasonic Aluminium Capacitors EEEFP1A151AP

Description
Panasonic EEEFP1A151AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP1A151AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568587
Aluminium Capacitors 568587
Panasonic EEEFP1A151AP Capacitor

Panasonic EEEFP1A151AP Capacitor

Supplier's Site
Aluminium Capacitors - 568587P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568587P
Aluminium Capacitors 568587P
ECAP SMD 150UF 10V D CASE

ECAP SMD 150UF 10V D CASE

Supplier's Site
Aluminium Capacitors - 7479150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479150
Aluminium Capacitors 7479150
Ecap 150uF 10V D Case FP SMD (Reel)

Ecap 150uF 10V D Case FP SMD (Reel)

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 150UF 10V D CASE - 70068203 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 150UF 10V D CASE
70068203
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 150UF 10V D CASE 70068203
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 150UF 10V D CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 150UF 10V D CASE

Supplier's Site
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
62W6982
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 62W6982
CAP, 150µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 13AC3379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
13AC3379
Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 13AC3379
CAP, 150µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 150µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568587 568587P 7479150 70068203 62W6982 13AC3379
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 150UF 10V D CASE Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details