Panasonic Aluminium Capacitors EEEFP1A102AP

Description
Panasonic EEEFP1A102AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP1A102AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568593
Aluminium Capacitors 568593
Panasonic EEEFP1A102AP Capacitor

Panasonic EEEFP1A102AP Capacitor

Supplier's Site
Aluminium Capacitors - 7479166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479166
Aluminium Capacitors 7479166
Ecap 1000uF 10V G Case FP SMD (Reel)

Ecap 1000uF 10V G Case FP SMD (Reel)

Supplier's Site
Aluminium Capacitors - 568593P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568593P
Aluminium Capacitors 568593P
Ecap SMD 1000uF 10V G Case

Ecap SMD 1000uF 10V G Case

Supplier's Site
Singapore, Singapore
SMD 10V 1000uF Capacitor
3-EEEFP1A102AP
SMD 10V 1000uF Capacitor 3-EEEFP1A102AP
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 1000uF, Surface Mount, 4141, ROHS COMPLIANT Product overview: EEEFP1A102AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 1000uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-EEEFP1A102AP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 1000uF, Surface Mount, 4141, ROHS COMPLIANT Product overview: EEEFP1A102AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 1000uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-EEEFP1A102AP can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFP1A102AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFP1A102AP
1000uF 10V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 10V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
62W6981
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 62W6981
CAP, 1000µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7203 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7203
Cap, 1000Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7203
CAP, 1000µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1000µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568593 7479166 568593P 3-EEEFP1A102AP EEEFP1A102AP 62W6981
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors SMD 10V 1000uF Capacitor Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details