Panasonic Aluminium Capacitors EEEFP0J221AP

Description
Panasonic EEEFP0J221AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP0J221AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568626
Aluminium Capacitors 568626
Panasonic EEEFP0J221AP Capacitor

Panasonic EEEFP0J221AP Capacitor

Supplier's Site
Aluminium Capacitors - 7479129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479129
Aluminium Capacitors 7479129
Ecap 220uF 6.3V D Case FP SMD (Reel)

Ecap 220uF 6.3V D Case FP SMD (Reel)

Supplier's Site
Aluminium Capacitors - 568626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568626P
Aluminium Capacitors 568626P
Ecap SMD 220uF 6.3V D Case

Ecap SMD 220uF 6.3V D Case

Supplier's Site
Capacitors EEEFP0J221AP
220uF 6.3V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 6.3V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6977
Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6977
CAP, 220µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568626 7479129 568626P EEEFP0J221AP 62W6977
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details