Panasonic Cap, Aec-Q200, 1500Uf, 6.3V, Alu Elec; Ae Capacitor Case Panasonic EEEFP0J152AV

Description
CAP, AEC-Q200, 1500UF, 6.3V, ALU ELEC; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 1500UF, 6.3V, ALU ELEC; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 1500Uf, 6.3V, Alu Elec; Ae Capacitor Case Panasonic - 09AH9237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1500Uf, 6.3V, Alu Elec; Ae Capacitor Case Panasonic
09AH9237
Cap, Aec-Q200, 1500Uf, 6.3V, Alu Elec; Ae Capacitor Case Panasonic 09AH9237
CAP, AEC-Q200, 1500UF, 6.3V, ALU ELEC; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, AEC-Q200, 1500UF, 6.3V, ALU ELEC; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09AH9237
Product Name Cap, Aec-Q200, 1500Uf, 6.3V, Alu Elec; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 227SVL6R3MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details