Panasonic Aluminium Capacitors EEEFP0J152AP

Description
Panasonic EEEFP0J152AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP0J152AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568569
Aluminium Capacitors 568569
Panasonic EEEFP0J152AP Capacitor

Panasonic EEEFP0J152AP Capacitor

Supplier's Site
Aluminium Capacitors - 568569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568569P
Aluminium Capacitors 568569P
Ecap SMD 1500uF 6.3V G Case

Ecap SMD 1500uF 6.3V G Case

Supplier's Site
Aluminium Capacitors - 7479135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479135
Aluminium Capacitors 7479135
Ecap 1500uF 6.3V G Case FP SMD (Reel)

Ecap 1500uF 6.3V G Case FP SMD (Reel)

Supplier's Site
Capacitors EEEFP0J152AP
1500uF 6.3V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1500uF 6.3V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 1500UF 6.3V G CASE - 70068197 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 1500UF 6.3V G CASE
70068197
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 1500UF 6.3V G CASE 70068197
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 1500UF 6.3V G CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 1500UF 6.3V G CASE

Supplier's Site
Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6975 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6975
Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6975
CAP, 1500µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1500µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7201
Cap, 1500Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7201
CAP, 1500µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568569 568569P 7479135 EEEFP0J152AP 70068197 62W6975
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 1500UF 6.3V G CASE Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details