Panasonic Aluminium Capacitors EEEFP0J102AP

Description
Panasonic EEEFP0J102AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFP0J102AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568644
Aluminium Capacitors 568644
Panasonic EEEFP0J102AP Capacitor

Panasonic EEEFP0J102AP Capacitor

Supplier's Site
Aluminium Capacitors - 568644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568644P
Aluminium Capacitors 568644P
Ecap SMD 1000uF 6.3V F Case

Ecap SMD 1000uF 6.3V F Case

Supplier's Site
Aluminium Capacitors - 7479131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479131
Aluminium Capacitors 7479131
Ecap 1000uF 6.3V F Case FP SMD (Reel)

Ecap 1000uF 6.3V F Case FP SMD (Reel)

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFP0J102AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFP0J102AP
1000uF 6.3V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 6.3V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors EEEFP0J102AP
1000uF 6.3V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 6.3V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 1000Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7200
Cap, 1000Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7200
CAP, 1000µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1000µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6974 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6974
Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6974
CAP, 1000µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:0.08ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 568644 568644P 7479131 EEEFP0J102AP EEEFP0J102AP 89Y7200
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors Cap, 1000Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C663U016EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details