Panasonic Aluminium Capacitors EEEFP0J101AP

Description
Aluminium Capacitors SMD 100UF 6.3Vdc
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 100UF 6.3Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491294
Aluminium Capacitors 2491294
Aluminium Capacitors SMD 100UF 6.3Vdc

Aluminium Capacitors SMD 100UF 6.3Vdc

Supplier's Site
Aluminium Capacitors - 2491295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491295P
Aluminium Capacitors 2491295P
Aluminium Capacitors SMD 100UF 6.3Vdc

Aluminium Capacitors SMD 100UF 6.3Vdc

Supplier's Site
Aluminium Capacitors - 2491295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491295
Aluminium Capacitors 2491295
Panasonic EEEFP0J101AP Capacitor

Panasonic EEEFP0J101AP Capacitor

Supplier's Site
Capacitors EEEFP0J101AP
100uF 6.3V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 6.3V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 6.3V, Smd; Capacitor Case / Package Panasonic - 62W6973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 6.3V, Smd; Capacitor Case / Package Panasonic
62W6973
Cap, Alu Elec, Aec-Q200, 100Uf, 6.3V, Smd; Capacitor Case / Package Panasonic 62W6973
CAP, ALU ELEC, AEC-Q200, 100UF, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, Smd; Ae Capacitor Case Panasonic - 47AC4671 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
47AC4671
Cap, 100Μf, 6.3V, Smd; Ae Capacitor Case Panasonic 47AC4671
CAP, 100µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:0.26ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2491294 2491295 EEEFP0J101AP 62W6973 47AC4671
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 6.3V, Smd; Capacitor Case / Package Panasonic Cap, 100Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details