Panasonic Cap, 220Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic EEEFN1E221V

Description
CAP, 220UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 220UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic - 82AH7044 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic
82AH7044
Cap, 220Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic 82AH7044
CAP, 220UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - EEEFN1E221V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFN1E221V
Capacitors EEEFN1E221V
220uF 25V 600mA@100kHz 160mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

220uF 25V 600mA@100kHz 160mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 82AH7044 EEEFN1E221V
Product Name Cap, 220Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details