Panasonic Aluminium Capacitors EEEFKV121XSP

Description
Al Capacitor FK-S Series 35V 120uF 105C
Request a Quote
Description
Al Capacitor FK-S Series 35V 120uF 105C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1062871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1062871
Aluminium Capacitors 1062871
Al Capacitor FK-S Series 35V 120uF 105C

Al Capacitor FK-S Series 35V 120uF 105C

Supplier's Site
Aluminium Capacitors - 1223681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1223681
Aluminium Capacitors 1223681
Al Capacitor FK-S Series 35V 120uF 105C

Al Capacitor FK-S Series 35V 120uF 105C

Supplier's Site
Capacitors EEEFKV121XSP
120uF 35V 280mA@100kHz 340mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

120uF 35V 280mA@100kHz 340mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 120Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic - 47AC4637 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic
47AC4637
Cap, 120Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic 47AC4637
CAP, 120µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:120µF; Voltage Rating:35V; ESR:0.34ohm; Product Range:FKS Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 120µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:120µF; Voltage Rating:35V; ESR:0.34ohm; Product Range:FKS Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1062871 EEEFKV121XSP 47AC4637
Product Name Aluminium Capacitors Capacitors Cap, 120Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details