Panasonic Aluminium Capacitors EEEFKV100UAR

Description
Panasonic EEEFKV100UAR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFKV100UAR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565633
Aluminium Capacitors 565633
Panasonic EEEFKV100UAR Capacitor

Panasonic EEEFKV100UAR Capacitor

Supplier's Site
Aluminium Capacitors - 565633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565633P
Aluminium Capacitors 565633P
ECAP 10UF 35V B CASE

ECAP 10UF 35V B CASE

Supplier's Site
Aluminium Capacitors - 1724430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724430
Aluminium Capacitors 1724430
Ecap 10uF 35V B Case

Ecap 10uF 35V B Case

Supplier's Site
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6909 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W6909
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W6909
CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565633 565633P 62W6909
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details