Panasonic Aluminium Capacitors EEEFKJ101UAR

Description
Panasonic EEEFKJ101UAR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFKJ101UAR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565683
Aluminium Capacitors 565683
Panasonic EEEFKJ101UAR Capacitor

Panasonic EEEFKJ101UAR Capacitor

Supplier's Site
Aluminium Capacitors - 7478841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478841
Aluminium Capacitors 7478841
Ecap 100uF 6.3V C Case FK SMD (Reel)

Ecap 100uF 6.3V C Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 565683P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565683P
Aluminium Capacitors 565683P
ECAP 100UF 6.3V C CASE

ECAP 100UF 6.3V C CASE

Supplier's Site
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4771 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4771
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4771
CAP, 100µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565683 7478841 565683P 85Y4771
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details