Panasonic Aluminium Capacitors EEEFKE101XAP

Description
V-FK(A) / 25V / 100uF / 105°C / 2000h /
Request a Quote Datasheet
Description
V-FK(A) / 25V / 100uF / 105°C / 2000h /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403812
Aluminium Capacitors 2403812
V-FK(A) / 25V / 100uF / 105°C / 2000h /

V-FK(A) / 25V / 100uF / 105°C / 2000h /

Supplier's Site
Aluminium Capacitors - 2403813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403813P
Aluminium Capacitors 2403813P
V-FK(A) / 25V / 100uF / 105°C / 2000h /

V-FK(A) / 25V / 100uF / 105°C / 2000h /

Supplier's Site
Aluminium Capacitors - 2403813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403813
Aluminium Capacitors 2403813
V-FK(A) / 25V / 100uF / 105°C / 2000h /

V-FK(A) / 25V / 100uF / 105°C / 2000h /

Supplier's Site
Capacitors EEEFKE101XAP
100uF 25V 182mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 25V 182mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFKE101XAP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFKE101XAP
100uF 25V 182mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 25V 182mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4770
Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4770
CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2403812 EEEFKE101XAP EEEFKE101XAP 85Y4770
Product Name Aluminium Capacitors Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 100Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details