Panasonic Aluminium Capacitors EEEFKC470UAR

Description
Panasonic EEEFKC470UAR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFKC470UAR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565768
Aluminium Capacitors 565768
Panasonic EEEFKC470UAR Capacitor

Panasonic EEEFKC470UAR Capacitor

Supplier's Site
Aluminium Capacitors - 565768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565768P
Aluminium Capacitors 565768P
ECAP 47UF 16V C CASE

ECAP 47UF 16V C CASE

Supplier's Site
Aluminium Capacitors - 9192701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9192701
Aluminium Capacitors 9192701
ECap 47uF 16V C Case

ECap 47uF 16V C Case

Supplier's Site
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4768
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4768
CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6316 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6316
Cap, 47Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6316
CAP, 47UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 47UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565768 565768P 85Y4768 65AH6316
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 47Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details