Panasonic Aluminium Capacitors EEEFKC151XAP

Description
Panasonic EEEFKC151XAP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFKC151XAP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083829
Aluminium Capacitors 7083829
Panasonic EEEFKC151XAP Capacitor

Panasonic EEEFKC151XAP Capacitor

Supplier's Site
Aluminium Capacitors - 7083829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083829P
Aluminium Capacitors 7083829P
Ecap 150uF 16V D8 Case FK SMD

Ecap 150uF 16V D8 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084775
Aluminium Capacitors 1084775
Ecap 150uF 16V D8 Case FK SMD

Ecap 150uF 16V D8 Case FK SMD

Supplier's Site
Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4765 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4765
Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4765
CAP, 150µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFKC151XAP
150uF 16V 280mA@100kHz 340mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 16V 280mA@100kHz 340mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083829 7083829P 1084775 85Y4765 EEEFKC151XAP
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 150Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers