Panasonic Aluminium Capacitors EEEFK2A470AQ

Description
Panasonic EEEFK2A470AQ Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK2A470AQ Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7084008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7084008
Aluminium Capacitors 7084008
Panasonic EEEFK2A470AQ Capacitor

Panasonic EEEFK2A470AQ Capacitor

Supplier's Site
Aluminium Capacitors - 7084008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7084008P
Aluminium Capacitors 7084008P
Ecap 47uF 100V H13 Case FK SMD

Ecap 47uF 100V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1094078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1094078
Aluminium Capacitors 1094078
Ecap 47uF 100V H13 Case FK SMD

Ecap 47uF 100V H13 Case FK SMD

Supplier's Site
Singapore, Singapore
SMD 100V 47uF Capacitor
58-EEEFK2A470AQ
SMD 100V 47uF Capacitor 58-EEEFK2A470AQ
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 5353, ROHS COMPLIANT Product overview: EEEFK2A470AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK2A470AQ can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 5353, ROHS COMPLIANT Product overview: EEEFK2A470AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK2A470AQ can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFK2A470AQ - 1170920-EEEFK2A470AQ - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK2A470AQ
1170920-EEEFK2A470AQ
Aluminum Capacitors - EEEFK2A470AQ 1170920-EEEFK2A470AQ
Manufacturer: Panasonic Win Source Part Number: 1170920-EEEFK2A470AQ Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170920-EEEFK2A470AQ
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 100V H13 CASE FK SMD - 70068187 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 100V H13 CASE FK SMD
70068187
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 100V H13 CASE FK SMD 70068187
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 100V H13 CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 100V H13 CASE FK SMD

Supplier's Site
Cap, Alu Elec, Aec-Q200, 47Uf, 100V, Smd; Capacitor Case / Package Panasonic - 85Y4938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, 100V, Smd; Capacitor Case / Package Panasonic
85Y4938
Cap, Alu Elec, Aec-Q200, 47Uf, 100V, Smd; Capacitor Case / Package Panasonic 85Y4938
CAP, ALU ELEC, AEC-Q200, 47UF, 100V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, 100V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic
17AC6773
Cap, 47Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic 17AC6773
CAP, 47µF, 100V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 100V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFK2A470AQ
47uF 100V 375mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 100V 375mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7084008 7084008P 1094078 58-EEEFK2A470AQ 1170920-EEEFK2A470AQ 70068187 85Y4938 17AC6773 EEEFK2A470AQ
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors SMD 100V 47uF Capacitor Aluminum Capacitors - EEEFK2A470AQ CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 47UF 100V H13 CASE FK SMD Cap, Alu Elec, Aec-Q200, 47Uf, 100V, Smd; Capacitor Case / Package Panasonic Cap, 47Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details