Panasonic Aluminum Capacitors - EEEFK2A331AM EEEFK2A331AM

Description
Manufacturer: Panasonic Win Source Part Number: 1170919-EEEFK2A331AM Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170919-EEEFK2A331AM Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEFK2A331AM - 1170919-EEEFK2A331AM - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK2A331AM
1170919-EEEFK2A331AM
Aluminum Capacitors - EEEFK2A331AM 1170919-EEEFK2A331AM
Manufacturer: Panasonic Win Source Part Number: 1170919-EEEFK2A331AM Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1170919-EEEFK2A331AM
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Aluminium Capacitors - 7084027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7084027
Aluminium Capacitors 7084027
Panasonic EEEFK2A331AM Capacitor

Panasonic EEEFK2A331AM Capacitor

Supplier's Site
Aluminium Capacitors - 7084027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7084027P
Aluminium Capacitors 7084027P
Ecap 330uF 100V K16 Case FK SMD

Ecap 330uF 100V K16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1094079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1094079
Aluminium Capacitors 1094079
Ecap 330uF 100V K16 Case FK SMD

Ecap 330uF 100V K16 Case FK SMD

Supplier's Site
Singapore, Singapore
SMD 100V 330uF Capacitor
58-EEEFK2A331AM
SMD 100V 330uF Capacitor 58-EEEFK2A331AM
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 7575, ROHS COMPLIANT Product overview: EEEFK2A331AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK2A331AM can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 7575, ROHS COMPLIANT Product overview: EEEFK2A331AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK2A331AM can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, Alu Elec, Aec-Q200, 330Uf, 100V, Smd; Capacitor Case / Package Panasonic - 85Y4937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 330Uf, 100V, Smd; Capacitor Case / Package Panasonic
85Y4937
Cap, Alu Elec, Aec-Q200, 330Uf, 100V, Smd; Capacitor Case / Package Panasonic 85Y4937
CAP, ALU ELEC, AEC-Q200, 330UF, 100V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 330UF, 100V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6772 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic
17AC6772
Cap, 330Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic 17AC6772
CAP, 330µF, 100V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 330µF, 100V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Capacitors EEEFK2A331AM
330uF 100V 687.8mA@120Hz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 100V 687.8mA@120Hz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170919-EEEFK2A331AM 7084027 7084027P 1094079 58-EEEFK2A331AM 85Y4937 17AC6772 EEEFK2A331AM
Product Name Aluminum Capacitors - EEEFK2A331AM Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors SMD 100V 330uF Capacitor Cap, Alu Elec, Aec-Q200, 330Uf, 100V, Smd; Capacitor Case / Package Panasonic Cap, 330Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details