Panasonic Aluminium Capacitors EEEFK2A220P

Description
Panasonic EEEFK2A220P Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK2A220P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083734
Aluminium Capacitors 7083734
Panasonic EEEFK2A220P Capacitor

Panasonic EEEFK2A220P Capacitor

Supplier's Site
Aluminium Capacitors - 7479116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479116
Aluminium Capacitors 7479116
Ecap 22uF 100V F Case FK SMD (Reel)

Ecap 22uF 100V F Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 7083734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083734P
Aluminium Capacitors 7083734P
Ecap 22uF 100V F Case FK SMD

Ecap 22uF 100V F Case FK SMD

Supplier's Site
Singapore, Singapore
Automotive SMD 22uF 100V Capacitor
58-EEEFK2A220P
Automotive SMD 22uF 100V Capacitor 58-EEEFK2A220P
Cap Aluminum Lytic 22uF 100V 20% (8 X 10.2mm) SMD 130mA 2000h 105°C Automotive T/R Product overview: EEEFK2A220P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 100V, 130mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK2A220P can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 100V 20% (8 X 10.2mm) SMD 130mA 2000h 105°C Automotive T/R Product overview: EEEFK2A220P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 100V, 130mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK2A220P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFK2A220P - 1170918-EEEFK2A220P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK2A220P
1170918-EEEFK2A220P
Aluminum Capacitors - EEEFK2A220P 1170918-EEEFK2A220P
Manufacturer: Panasonic Win Source Part Number: 1170918-EEEFK2A220P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Panasonic
Win Source Part Number: 1170918-EEEFK2A220P
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now
Capacitors - EEEFK2A220P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK2A220P
Capacitors EEEFK2A220P
22uF 100V 97.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 100V 97.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 22Μf, 100V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 100V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4933
Cap, 22Μf, 100V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4933
CAP, 22µF, 100V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 100V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4932 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4932
Cap, 22Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4932
CAP, 22µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK2A220P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK2A220P
22uF 100V 97.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 100V 97.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083734 7479116 7083734P 58-EEEFK2A220P 1170918-EEEFK2A220P EEEFK2A220P 85Y4933 EEEFK2A220P
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Automotive SMD 22uF 100V Capacitor Aluminum Capacitors - EEEFK2A220P Capacitors Cap, 22Μf, 100V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105MHBS70K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications DC Link, DC Filtering
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details