Panasonic Aluminium Capacitors EEEFK1V4R7R

Description
Ecap 4.7uF 35V B Case FK SMD (Reel)
Request a Quote
Description
Ecap 4.7uF 35V B Case FK SMD (Reel)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7479006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479006
Aluminium Capacitors 7479006
Ecap 4.7uF 35V B Case FK SMD (Reel)

Ecap 4.7uF 35V B Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 7083440P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083440P
Aluminium Capacitors 7083440P
Ecap 4.7uF 35V B Case FK SMD

Ecap 4.7uF 35V B Case FK SMD

Supplier's Site
Cap, Alu Elec, Aec-Q200, 4.7Uf, 35V, Smd; Capacitor Case / Package Panasonic - 85Y4923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 4.7Uf, 35V, Smd; Capacitor Case / Package Panasonic
85Y4923
Cap, Alu Elec, Aec-Q200, 4.7Uf, 35V, Smd; Capacitor Case / Package Panasonic 85Y4923
CAP, ALU ELEC, AEC-Q200, 4.7UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 4.7UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7479006 7083440P 85Y4923
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 4.7Uf, 35V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1730282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers