Panasonic EEEFK1V4R7AR Capacitor
4.7uF 35V 58.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 4.7µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP, 4.7µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565762 | 565762P | EEEFK1V4R7AR | 51AC8961 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors | Cap, 4.7Μf, 35V, Smd; Ae Capacitor Case Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Features | Polarized | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4.7 microF | 4.7 microF |