Panasonic Automotive SMD 47uF 35V Capacitor EEEFK1V470P

Description
Cap Aluminum Lytic 47uF 35V 20% (6.3 X 5.8mm) SMD 240mA 2000h 105°C Automotive T/R Product overview: EEEFK1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V470P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 35V 20% (6.3 X 5.8mm) SMD 240mA 2000h 105°C Automotive T/R Product overview: EEEFK1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V470P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 47uF 35V Capacitor
58-EEEFK1V470P
Automotive SMD 47uF 35V Capacitor 58-EEEFK1V470P
Cap Aluminum Lytic 47uF 35V 20% (6.3 X 5.8mm) SMD 240mA 2000h 105°C Automotive T/R Product overview: EEEFK1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V470P can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 35V 20% (6.3 X 5.8mm) SMD 240mA 2000h 105°C Automotive T/R Product overview: EEEFK1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1V470P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 5370657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370657
Aluminium Capacitors 5370657
Panasonic EEEFK1V470P

Panasonic EEEFK1V470P

Supplier's Site
Aluminium Capacitors - 5370657P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370657P
Aluminium Capacitors 5370657P
Panasonic EEEFK1V470P

Panasonic EEEFK1V470P

Supplier's Site
Aluminum Capacitors - EEEFK1V470P - 822324-EEEFK1V470P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1V470P
822324-EEEFK1V470P
Aluminum Capacitors - EEEFK1V470P 822324-EEEFK1V470P
Manufacturer: Panasonic Win Source Part Number: 822324-EEEFK1V470P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822324-EEEFK1V470P
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Capacitor;Aluminum Electrolytic;Cap 47uF;Tol 20%;Vol-Rtg 35VDC;SMT - 70068178 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 47uF;Tol 20%;Vol-Rtg 35VDC;SMT
70068178
Capacitor;Aluminum Electrolytic;Cap 47uF;Tol 20%;Vol-Rtg 35VDC;SMT 70068178
Capacitor;Aluminum Electrolytic;Cap 47uF;Tol 20%;Vol-Rtg 35VDC;SMT

Capacitor;Aluminum Electrolytic;Cap 47uF;Tol 20%;Vol-Rtg 35VDC;SMT

Supplier's Site
Cap, 47Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4928
Cap, 47Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4928
CAP, 47µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4927
Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4927
CAP, 47µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1V470P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1V470P
47uF 35V 180mA@120Hz ±20% SMD,D6.3xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 35V 180mA@120Hz ±20% SMD,D6.3xL6.1mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFK1V470P 5370657 5370657P 822324-EEEFK1V470P 70068178 85Y4928 EEEFK1V470P
Product Name Automotive SMD 47uF 35V Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEEFK1V470P Capacitor;Aluminum Electrolytic;Cap 47uF;Tol 20%;Vol-Rtg 35VDC;SMT Cap, 47Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers